CAP TANT 68UF 10% 6.3V 3017
CAP TANT 68UF 10% 6.3V 3017
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 591D686X96R3V2T035 | 591D686X96R3V2T035 |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 68 microF | 68 microF |