Vishay Intertechnology, Inc. Tantalum Capacitors 591D477X96R3W2T035

Description
CAP TANT 470UF 10% 6.3V 2824
Description
CAP TANT 470UF 10% 6.3V 2824
Datasheet
Datasheet Summary
Powered by GS/AI

The 591D477X96R3W2T035 is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 470 OºF and a voltage rating of 6.3 V. It is designed for low-profile applications with a maximum height of 2.0 mm and offers low equivalent series resistance (ESR), making it suitable for high-frequency applications. The capacitor operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It is available with 100% matte tin terminations and comes in tape and reel packaging, compliant with EIA-481 standards. The part is moisture sensitivity level 2a and is RoHS-compliant, with options for non-RoHS-compliant versions available. This capacitor is ideal for applications requiring robust performance under pulsed conditions.

Datasheet Summary
Powered by GS/AI

The 591D477X96R3W2T035 is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 470 OºF and a voltage rating of 6.3 V. It is designed for low-profile applications with a maximum height of 2.0 mm and offers low equivalent series resistance (ESR), making it suitable for high-frequency applications. The capacitor operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It is available with 100% matte tin terminations and comes in tape and reel packaging, compliant with EIA-481 standards. The part is moisture sensitivity level 2a and is RoHS-compliant, with options for non-RoHS-compliant versions available. This capacitor is ideal for applications requiring robust performance under pulsed conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 591D477X96R3W2T035 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
591D477X96R3W2T035
Tantalum Capacitors 591D477X96R3W2T035
CAP TANT 470UF 10% 6.3V 2824

CAP TANT 470UF 10% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number 591D477X96R3W2T035
Product Name Tantalum Capacitors
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814597 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers