47µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 200mOhm
CAP TANT 47UF 10% 4V 2812
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 591D476X9004C2T15H-ND | 591D476X9004C2T15H |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 47 microF | 47 microF |