Vishay Intertechnology, Inc. Tantalum Capacitors 591D476X06R3C2T15H

Description
47µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 200mOhm
Request a Quote
Description
47µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 200mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 591D476X06R3C2T15H is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 47 OºF and a voltage rating of 6.3 V. It is designed for applications requiring low profile and low equivalent series resistance (ESR), making it suitable for pulsed applications. The capacitor operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It is available with 100% matte tin terminations and is compliant with RoHS standards. The device is packaged in tape and reel formats, compatible with EIA-481 and IEC 60286-3 standards, facilitating automated assembly processes. The capacitor's dimensions are optimized for footprint compatibility with EIA 535BAAC and CECC 30801 standards. Its performance characteristics include a maximum dissipation factor of 20% and a maximum ESR of 0.8 Ω at 100 kHz. This product is suitable for engineers looking for reliable capacitors in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The 591D476X06R3C2T15H is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 47 OºF and a voltage rating of 6.3 V. It is designed for applications requiring low profile and low equivalent series resistance (ESR), making it suitable for pulsed applications. The capacitor operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It is available with 100% matte tin terminations and is compliant with RoHS standards. The device is packaged in tape and reel formats, compatible with EIA-481 and IEC 60286-3 standards, facilitating automated assembly processes. The capacitor's dimensions are optimized for footprint compatibility with EIA 535BAAC and CECC 30801 standards. Its performance characteristics include a maximum dissipation factor of 20% and a maximum ESR of 0.8 Ω at 100 kHz. This product is suitable for engineers looking for reliable capacitors in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 591D476X06R3C2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
591D476X06R3C2T15H-ND
Tantalum Capacitors 591D476X06R3C2T15H-ND
47µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 200mOhm

47µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 591D476X06R3C2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
591D476X06R3C2T15H
Tantalum Capacitors 591D476X06R3C2T15H
CAP TANT 47UF 20% 6.3V 2812

CAP TANT 47UF 20% 6.3V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 591D476X06R3C2T15H-ND 591D476X06R3C2T15H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491D475K035AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details