Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 591D337X9010D2T20H

Description
Win Source Part Number: 995464-591D337X9010D 2T20H Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 591D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 60mOhm Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-591D337X9010D2T2 0HCT,718-591D337X901 0D2T20HDKR,591D337X9 010D2T20H-ND,718-591 D337X9010D2T20HTR
Request a Quote Datasheet
Description
Win Source Part Number: 995464-591D337X9010D 2T20H Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 591D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 60mOhm Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-591D337X9010D2T2 0HCT,718-591D337X901 0D2T20HDKR,591D337X9 010D2T20H-ND,718-591 D337X9010D2T20HTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 995464-591D337X9010D2T20H - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
995464-591D337X9010D2T20H
Capacitors - Tantalum Capacitors 995464-591D337X9010D2T20H
Win Source Part Number: 995464-591D337X9010D 2T20H Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 591D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 60mOhm Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-591D337X9010D2T2 0HCT,718-591D337X901 0D2T20HDKR,591D337X9 010D2T20H-ND,718-591 D337X9010D2T20HTR

Win Source Part Number: 995464-591D337X9010D2T20H
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 591D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 60mOhm
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-591D337X9010D2T20HCT,718-591D337X9010D2T20HDKR,591D337X9010D2T20H-ND,718-591D337X9010D2T20HTR

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V 0.06 Ohm Capacitor
59-591D337X9010D2T20H
SMD 330uF 10V 0.06 Ohm Capacitor 59-591D337X9010D2T20H
Cap Tant Solid 330uF 10V D CASE 10% (7.5 X 4.3 X 2mm) Pad SMD 0.06 Ohm 125°C T/R Product overview: 591D337X9010D2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-591D337X9010D2T20 H can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V D CASE 10% (7.5 X 4.3 X 2mm) Pad SMD 0.06 Ohm 125°C T/R Product overview: 591D337X9010D2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-591D337X9010D2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-591D337X9010D2T20HCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-591D337X9010D2T20HCT-ND
Tantalum Capacitors 718-591D337X9010D2T20HCT-ND
330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-591D337X9010D2T20HDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-591D337X9010D2T20HDKR-ND
Tantalum Capacitors 718-591D337X9010D2T20HDKR-ND
330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-591D337X9010D2T20HTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-591D337X9010D2T20HTR-ND
Tantalum Capacitors 718-591D337X9010D2T20HTR-ND
330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 591D337X9010D2T20H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
591D337X9010D2T20H
Capacitors - Tantalum Capacitors 591D337X9010D2T20H
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - 591D337X9010D2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
591D337X9010D2T20H
Tantalum Capacitors 591D337X9010D2T20H
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 995464-591D337X9010D2T20H 59-591D337X9010D2T20H 718-591D337X9010D2T20HCT-ND 718-591D337X9010D2T20HDKR-ND 591D337X9010D2T20H 591D337X9010D2T20H
Product Name Capacitors - Tantalum Capacitors SMD 330uF 10V 0.06 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers