The 591D337X9004V2T035 is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for applications requiring low profile and low equivalent series resistance (ESR). It has a capacitance of 330 OºF with a voltage rating of 4 V DC, and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is necessary above 85 °C. The capacitor features a capacitance tolerance of ±10% and is available with 100% matte tin terminations, with options for tin/lead as well. This capacitor is packaged in tape and reel formats compliant with EIA-481 and IEC 60286-3 standards, making it suitable for automated assembly processes. It is moisture sensitivity level 2a, indicating moderate sensitivity to moisture. The device is also compatible with EIA 535BAAC and CECC 30801 footprint standards, facilitating integration into various circuit designs. The 591D series is noted for its robust ratings in pulsed applications, making it a reliable choice for demanding electronic environments.
CAP TANT 330UF 10% 4V 3017
CAP TANT 330UF 10% 4V 3017
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 591D337X9004V2T035 | 591D337X9004V2T035 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 330 microF | 330 microF |
| Technology | Single-Layer |