Vishay Intertechnology, Inc. Tantalum Capacitors 591D227X9004D2T15H

Description
220µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 591D227X9004D2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
591D227X9004D2T15H-ND
Tantalum Capacitors 591D227X9004D2T15H-ND
220µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

220µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 591D227X9004D2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
591D227X9004D2T15H
Tantalum Capacitors 591D227X9004D2T15H
CAP TANT 220UF 10% 4V 2917

CAP TANT 220UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 591D227X9004D2T15H-ND 591D227X9004D2T15H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - T491A475K006AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details