Vishay Intertechnology, Inc. Tantalum Capacitors 591D227X0016R2T20H

Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 75mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 591D227X0016R2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
591D227X0016R2T20H-ND
Tantalum Capacitors 591D227X0016R2T20H-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 75mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 75mOhm

Buy Now Datasheet
220UF 16V Capacitor - 59-591D227X0016R2T20H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UF 16V Capacitor
59-591D227X0016R2T20H
220UF 16V Capacitor 59-591D227X0016R2T20H
CAP TANT 220UF 20% 16V 2824 Product overview: 591D227X0016R2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-591D227X0016R2T20 H can be used for catalog matching and distributor lookup.

CAP TANT 220UF 20% 16V 2824 Product overview: 591D227X0016R2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-591D227X0016R2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - 591D227X0016R2T20H - 764086-591D227X0016R2T20H - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - 591D227X0016R2T20H
764086-591D227X0016R2T20H
Electronic Surplus - 591D227X0016R2T20H 764086-591D227X0016R2T20H
Manufacturer: Vishay Sprague Win Source Part Number: 764086-591D227X0016R 2T20H Series: TANTAMOUNT, 591D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2824 (7260 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 75 mOhm Manufacturer Size Code: R Family Name: 597D Categories: Capacitors Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): 591D227X0016R2W20H; 591D227X9016R2T20H; 591D227X9016R2W20H; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764086-591D227X0016R2T20H
Series: TANTAMOUNT, 591D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2824 (7260 Metric)
Mounting: SMD
Capacitance: 220μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 75 mOhm
Manufacturer Size Code: R
Family Name: 597D
Categories: Capacitors
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): 591D227X0016R2W20H; 591D227X9016R2T20H; 591D227X9016R2W20H;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 591D227X0016R2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
591D227X0016R2T20H
Tantalum Capacitors 591D227X0016R2T20H
CAP TANT 220UF 20% 16V 2824

CAP TANT 220UF 20% 16V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 591D227X0016R2T20H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
591D227X0016R2T20H
Capacitors - Tantalum Capacitors 591D227X0016R2T20H
CAP TANT 220UF 20% 16V 2824

CAP TANT 220UF 20% 16V 2824

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 591D227X0016R2T20H-ND 59-591D227X0016R2T20H 764086-591D227X0016R2T20H 591D227X0016R2T20H 591D227X0016R2T20H
Product Name Tantalum Capacitors 220UF 16V Capacitor Electronic Surplus - 591D227X0016R2T20H Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer - 277XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details