Vishay Intertechnology, Inc. Tantalum Capacitors 591D226X9004A2T15H

Description
22µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 1.2Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 591D226X9004A2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
591D226X9004A2T15H-ND
Tantalum Capacitors 591D226X9004A2T15H-ND
22µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 1.2Ohm

22µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 591D226X9004A2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
591D226X9004A2T15H
Tantalum Capacitors 591D226X9004A2T15H
CAP TANT 22UF 10% 4V 1507

CAP TANT 22UF 10% 4V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 591D226X9004A2T15H-ND 591D226X9004A2T15H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - T491X685K050AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details