Vishay Intertechnology, Inc. Tantalum Capacitors 591D225X9025B2T15H

Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 3.8Ohm
Request a Quote
Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 3.8Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 591D225X9025B2T15H is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for applications requiring low profile and low equivalent series resistance (ESR). It features a capacitance of 2.2 µF with a voltage rating of 25 V DC, and a capacitance tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is packaged in tape and reel format, compliant with EIA-481 and IEC 60286-3 standards, making it suitable for automated assembly processes. The termination is 100% matte tin, with options for tin/lead available. The device is moisture sensitivity level 2a, indicating moderate sensitivity to moisture during handling. Engineers may find this capacitor suitable for various electronic applications, particularly where space is limited and low ESR is critical for performance. The robust ratings for pulsed applications further enhance its versatility in demanding environments.

Datasheet Summary
Powered by GS/AI

The 591D225X9025B2T15H is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for applications requiring low profile and low equivalent series resistance (ESR). It features a capacitance of 2.2 µF with a voltage rating of 25 V DC, and a capacitance tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is packaged in tape and reel format, compliant with EIA-481 and IEC 60286-3 standards, making it suitable for automated assembly processes. The termination is 100% matte tin, with options for tin/lead available. The device is moisture sensitivity level 2a, indicating moderate sensitivity to moisture during handling. Engineers may find this capacitor suitable for various electronic applications, particularly where space is limited and low ESR is critical for performance. The robust ratings for pulsed applications further enhance its versatility in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 591D225X9025B2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
591D225X9025B2T15H-ND
Tantalum Capacitors 591D225X9025B2T15H-ND
2.2µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 3.8Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 591D225X9025B2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
591D225X9025B2T15H
Tantalum Capacitors 591D225X9025B2T15H
CAP TANT 2.2UF 10% 25V 1611

CAP TANT 2.2UF 10% 25V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 591D225X9025B2T15H-ND 591D225X9025B2T15H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TDL226K016S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details