Vishay Intertechnology, Inc. Tantalum Capacitors 591D157X9004C2T15H

Description
150µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 150mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 591D157X9004C2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
591D157X9004C2T15H-ND
Tantalum Capacitors 591D157X9004C2T15H-ND
150µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 150mOhm

150µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 591D157X9004C2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
591D157X9004C2T15H
Tantalum Capacitors 591D157X9004C2T15H
CAP TANT 150UF 10% 4V 2812

CAP TANT 150UF 10% 4V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 591D157X9004C2T15H-ND 591D157X9004C2T15H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 227XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details