15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 700mOhm
CAP TANT 15UF 10% 16V 1611
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 591D156X9016B4T15H-ND | 591D156X9016B4T15H |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 15 microF | 15 microF |