Vishay Intertechnology, Inc. Tantalum Capacitors 591D107X0016D2T20H

Description
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 591D107X0016D2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
591D107X0016D2T20H-ND
Tantalum Capacitors 591D107X0016D2T20H-ND
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 591D107X0016D2T20H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
591D107X0016D2T20H
Capacitors - Tantalum Capacitors 591D107X0016D2T20H
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - 591D107X0016D2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
591D107X0016D2T20H
Tantalum Capacitors 591D107X0016D2T20H
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 591D107X0016D2T20H-ND 591D107X0016D2T20H 591D107X0016D2T20H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details