CAP TANT 33UF 10% 6.3V 1206
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 572D336X96R3A2T |
| Product Name | Capacitors - Tantalum Capacitors |
| Technology | Single-Layer |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 33 microF |