Vishay Intertechnology, Inc. Tantalum Capacitors - 572D336X06R3S2T 572D336X06R3S2T

Description
Manufacturer: Vishay Win Source Part Number: 907493-572D336X06R3S 2T Series: TANTAMOUNT®, 572D Operating Temperature Range: -55°C ~ 125°C Features: 33 µF Conformal Coated Tantalum Capacitors 6.3 V 1206 (3216 Metric) 1.4Ohm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 907493-572D336X06R3S 2T Series: TANTAMOUNT®, 572D Operating Temperature Range: -55°C ~ 125°C Features: 33 µF Conformal Coated Tantalum Capacitors 6.3 V 1206 (3216 Metric) 1.4Ohm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 572D336X06R3S2T - 907493-572D336X06R3S2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 572D336X06R3S2T
907493-572D336X06R3S2T
Tantalum Capacitors - 572D336X06R3S2T 907493-572D336X06R3S2T
Manufacturer: Vishay Win Source Part Number: 907493-572D336X06R3S 2T Series: TANTAMOUNT®, 572D Operating Temperature Range: -55°C ~ 125°C Features: 33 µF Conformal Coated Tantalum Capacitors 6.3 V 1206 (3216 Metric) 1.4Ohm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 907493-572D336X06R3S2T
Series: TANTAMOUNT®, 572D
Operating Temperature Range: -55°C ~ 125°C
Features: 33 µF Conformal Coated Tantalum Capacitors 6.3 V 1206 (3216 Metric) 1.4Ohm
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050

Buy Now
Singapore, Singapore
SMD 33uF 6.3V 1 Ohm Capacitor
59-572D336X06R3S2T
SMD 33uF 6.3V 1 Ohm Capacitor 59-572D336X06R3S2T
Cap Tant Solid 33uF 6.3V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 1 Ohm 125°C T/R Product overview: 572D336X06R3S2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D336X06R3S2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 6.3V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 1 Ohm 125°C T/R Product overview: 572D336X06R3S2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D336X06R3S2T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 907493-572D336X06R3S2T 59-572D336X06R3S2T
Product Name Tantalum Capacitors - 572D336X06R3S2T SMD 33uF 6.3V 1 Ohm Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Surface Mount Technology
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details