Vishay Intertechnology, Inc. Tantalum Capacitors - 572D226X0016A2T 572D226X0016A2T

Description
Manufacturer: Vishay Win Source Part Number: 907491-572D226X0016A 2T Series: TANTAMOUNT®, 572D Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Conformal Coated Tantalum Capacitors 16 V 1206 (3216 Metric) 1.4Ohm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 907491-572D226X0016A 2T Series: TANTAMOUNT®, 572D Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Conformal Coated Tantalum Capacitors 16 V 1206 (3216 Metric) 1.4Ohm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 572D226X0016A2T - 907491-572D226X0016A2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 572D226X0016A2T
907491-572D226X0016A2T
Tantalum Capacitors - 572D226X0016A2T 907491-572D226X0016A2T
Manufacturer: Vishay Win Source Part Number: 907491-572D226X0016A 2T Series: TANTAMOUNT®, 572D Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Conformal Coated Tantalum Capacitors 16 V 1206 (3216 Metric) 1.4Ohm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 907491-572D226X0016A2T
Series: TANTAMOUNT®, 572D
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µF Conformal Coated Tantalum Capacitors 16 V 1206 (3216 Metric) 1.4Ohm
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050

Buy Now
22UF 16V Capacitor - 59-572D226X0016A2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UF 16V Capacitor
59-572D226X0016A2T
22UF 16V Capacitor 59-572D226X0016A2T
CAP TANT 22UF 20% 16V 1206 Product overview: 572D226X0016A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D226X0016A2T can be used for catalog matching and distributor lookup.

CAP TANT 22UF 20% 16V 1206 Product overview: 572D226X0016A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D226X0016A2T can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum Capacitors - 572D226X0016A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
572D226X0016A2T
Capacitors - Tantalum Capacitors 572D226X0016A2T
CAP TANT 22UF 20% 16V 1206

CAP TANT 22UF 20% 16V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 907491-572D226X0016A2T 59-572D226X0016A2T 572D226X0016A2T
Product Name Tantalum Capacitors - 572D226X0016A2T 22UF 16V Capacitor Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology; 1206 (3216 Metric)
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers