Manufacturer: Vishay Sprague
Win Source Part Number: 709147-572D107X96R3A
Packaging: Tape and Reel
Type: Conformal Coated
Mounting Style: SMD
Features: General Purpose
Capacitance: 100μF
Tolerance: ±10%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 800mOhm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.063" (1.60mm)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm)
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 709147-572D107X96R3A2T |
| Product Name | Hard To Find - 572D107X96R3A2T |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 100 microF |
| Capacitance Tolerance | 10 (+/- %) |