565R 2KVDC 10000PF 10% X7R BULK
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1896-565RX7RBJ202EL103K-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 2000 volts |
| WVAC | 2000 volts |