Vishay Intertechnology, Inc. Ceramic Capacitors 565RX5RBA102EW123K

Description
0.012µF ±10% 1000V (1kV) Ceramic Capacitor X5R Radial, Disc
Request a Quote Datasheet
Description
0.012µF ±10% 1000V (1kV) Ceramic Capacitor X5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565RX5RBA102EW123K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565RX5RBA102EW123K-ND
Ceramic Capacitors 565RX5RBA102EW123K-ND
0.012µF ±10% 1000V (1kV) Ceramic Capacitor X5R Radial, Disc

0.012µF ±10% 1000V (1kV) Ceramic Capacitor X5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 565RX5RBA102EW123K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
565RX5RBA102EW123K
Ceramic Capacitors 565RX5RBA102EW123K
CAP CER 0.012UF 1KV X5R RADIAL

CAP CER 0.012UF 1KV X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 565RX5RBA102EW123K-ND 565RX5RBA102EW123K
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB102K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11CFR45B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details