Vishay Intertechnology, Inc. Ceramic Capacitors 565RBA401EW503MA06

Description
0.05µF ±20% 400V Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
0.05µF ±20% 400V Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565RBA401EW503MA06-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565RBA401EW503MA06-ND
Ceramic Capacitors 565RBA401EW503MA06-ND
0.05µF ±20% 400V Ceramic Capacitor Radial, Disc

0.05µF ±20% 400V Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 565RBA401EW503MA06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
565RBA401EW503MA06
Ceramic Capacitors 565RBA401EW503MA06
CAP CER 0.05UF 400V RADIAL

CAP CER 0.05UF 400V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 565RBA401EW503MA06-ND 565RBA401EW503MA06
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0500 microF 0.0500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Capacitors - 1912875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers