CERAMIC CAPACITOR 0.05UF, 500V, Z5U, +80,-20%, RADIAL; Capacitance:50000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 63K4739 |
| Product Name | Ceramic Capacitor 0.05Uf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0500 microF |