Vishay Precision Group Ceramic Capacitors 564RZ5UAA302EJ502M

Description
5000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
5000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564RZ5UAA302EJ502M-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564RZ5UAA302EJ502M-ND
Ceramic Capacitors 564RZ5UAA302EJ502M-ND
5000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

5000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
564Rz5Uaa302Ej502M E3 Vishay - 69K5209 - Newark, An Avnet Company
Chicago, IL, United States
564Rz5Uaa302Ej502M E3 Vishay
69K5209
564Rz5Uaa302Ej502M E3 Vishay 69K5209
564RZ5UAA302EJ502M e3

564RZ5UAA302EJ502M e3

Supplier's Site
Ceramic Capacitors - 564RZ5UAA302EJ502M - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564RZ5UAA302EJ502M
Ceramic Capacitors 564RZ5UAA302EJ502M
CAP CER 5000PF 3KV Z5U RADIAL

CAP CER 5000PF 3KV Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 564RZ5UAA302EJ502M-ND 69K5209 564RZ5UAA302EJ502M
Product Name Ceramic Capacitors 564Rz5Uaa302Ej502M E3 Vishay Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers