Vishay Intertechnology, Inc. Ceramic Capacitors 564RU2JAA602EM101M

Description
100pF ±20% 6000V (6kV) Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 6000V (6kV) Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564RU2JAA602EM101M-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564RU2JAA602EM101M-ND
Ceramic Capacitors 564RU2JAA602EM101M-ND
100pF ±20% 6000V (6kV) Ceramic Capacitor U2J Radial, Disc

100pF ±20% 6000V (6kV) Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Singapore, Singapore
100pF Capacitor
60-564RU2JAA602EM101M
100pF Capacitor 60-564RU2JAA602EM101M
Ceramic Disc Capacitors 100pF Product overview: 564RU2JAA602EM101M from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RU2JAA602EM101 M can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors 100pF Product overview: 564RU2JAA602EM101M from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RU2JAA602EM101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564RU2JAA602EM101M - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564RU2JAA602EM101M
Ceramic Capacitors 564RU2JAA602EM101M
CAP CER 100PF 6KV U2J RADIAL

CAP CER 100PF 6KV U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 564RU2JAA602EM101M-ND 60-564RU2JAA602EM101M 564RU2JAA602EM101M
Product Name Ceramic Capacitors 100pF Capacitor Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6000 volts 6000 volts 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908315P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details