Vishay Precision Group Ceramic Capacitors 564RC0KAA502EE1R0C

Description
1pF ±0.25pF 5000V (5kV) Ceramic Capacitor C0K Radial, Disc
Request a Quote Datasheet
Description
1pF ±0.25pF 5000V (5kV) Ceramic Capacitor C0K Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564RC0KAA502EE1R0C-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564RC0KAA502EE1R0C-ND
Ceramic Capacitors 564RC0KAA502EE1R0C-ND
1pF ±0.25pF 5000V (5kV) Ceramic Capacitor C0K Radial, Disc

1pF ±0.25pF 5000V (5kV) Ceramic Capacitor C0K Radial, Disc

Buy Now Datasheet
Singapore, Singapore
1.0PF 5KV 25PF Capacitor
60-564RC0KAA502EE1R0C
1.0PF 5KV 25PF Capacitor 60-564RC0KAA502EE1R0C
Ceramic Disc Capacitors .25LS 1.0PF 5KV .25PF Product overview: 564RC0KAA502EE1R0C from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0PF, 5KV, 25PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0PF, 5KV, 25PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RC0KAA502EE1R0 C can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors .25LS 1.0PF 5KV .25PF Product overview: 564RC0KAA502EE1R0C from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0PF, 5KV, 25PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0PF, 5KV, 25PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RC0KAA502EE1R0C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564RC0KAA502EE1R0C - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564RC0KAA502EE1R0C
Ceramic Capacitors 564RC0KAA502EE1R0C
CAP CER 1PF 5KV C0K RADIAL

CAP CER 1PF 5KV C0K RADIAL

Supplier's Site
564Rc0Kaa502Ee1R0C E3 Vishay - 69K5124 - Newark, An Avnet Company
Chicago, IL, United States
564Rc0Kaa502Ee1R0C E3 Vishay
69K5124
564Rc0Kaa502Ee1R0C E3 Vishay 69K5124
564RC0KAA502EE1R0C e3

564RC0KAA502EE1R0C e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 564RC0KAA502EE1R0C-ND 60-564RC0KAA502EE1R0C 564RC0KAA502EE1R0C 69K5124
Product Name Ceramic Capacitors 1.0PF 5KV 25PF Capacitor Ceramic Capacitors 564Rc0Kaa502Ee1R0C E3 Vishay
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 5000 volts 5000 volts 5000 volts
WVAC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - M39014/011537 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details