Vishay Precision Group 47PF 3KV Capacitor 564RC0GAA302EL470J

Description
Ceramic Disc Capacitors .25LS 47PF 3KV 5% Product overview: 564RC0GAA302EL470J from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RC0GAA302EL470 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Disc Capacitors .25LS 47PF 3KV 5% Product overview: 564RC0GAA302EL470J from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RC0GAA302EL470 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47PF 3KV Capacitor
60-564RC0GAA302EL470J
47PF 3KV Capacitor 60-564RC0GAA302EL470J
Ceramic Disc Capacitors .25LS 47PF 3KV 5% Product overview: 564RC0GAA302EL470J from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RC0GAA302EL470 J can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors .25LS 47PF 3KV 5% Product overview: 564RC0GAA302EL470J from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RC0GAA302EL470J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564RC0GAA302EL470J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564RC0GAA302EL470J-ND
Ceramic Capacitors 564RC0GAA302EL470J-ND
47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial, Disc

47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
564Rc0Gaa302El470J E3 Vishay - 69K5096 - Newark, An Avnet Company
Chicago, IL, United States
564Rc0Gaa302El470J E3 Vishay
69K5096
564Rc0Gaa302El470J E3 Vishay 69K5096
564RC0GAA302EL470J e3

564RC0GAA302EL470J e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-564RC0GAA302EL470J 564RC0GAA302EL470J-ND 69K5096
Product Name 47PF 3KV Capacitor Ceramic Capacitors 564Rc0Gaa302El470J E3 Vishay
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M22G560J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details