Vishay Intertechnology, Inc. Ceramic Capacitors 564RC0GAA302EK560J

Description
56pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
56pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564RC0GAA302EK560J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564RC0GAA302EK560J-ND
Ceramic Capacitors 564RC0GAA302EK560J-ND
56pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial, Disc

56pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564RC0GAA302EK560J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564RC0GAA302EK560J
Ceramic Capacitors 564RC0GAA302EK560J
CAP CER 56PF 3KV NP0 RADIAL

CAP CER 56PF 3KV NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 564RC0GAA302EK560J-ND 564RC0GAA302EK560J
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - C0805C150J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details