Vishay Intertechnology, Inc. Ceramic Capacitors 564RC0GAA202EC100J

Description
10pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
10pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564RC0GAA202EC100J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564RC0GAA202EC100J-ND
Ceramic Capacitors 564RC0GAA202EC100J-ND
10pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial, Disc

10pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Singapore, Singapore
10PF 2KV Capacitor
60-564RC0GAA202EC100J
10PF 2KV Capacitor 60-564RC0GAA202EC100J
Ceramic Disc Capacitors .25LS 10PF 2KV 5% Product overview: 564RC0GAA202EC100J from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RC0GAA202EC100 J can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors .25LS 10PF 2KV 5% Product overview: 564RC0GAA202EC100J from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RC0GAA202EC100J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564RC0GAA202EC100J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564RC0GAA202EC100J
Ceramic Capacitors 564RC0GAA202EC100J
CAP CER 10PF 2KV NP0 RADIAL

CAP CER 10PF 2KV NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 564RC0GAA202EC100J-ND 60-564RC0GAA202EC100J 564RC0GAA202EC100J
Product Name Ceramic Capacitors 10PF 2KV Capacitor Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011526 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details