Vishay Intertechnology, Inc. Ceramic Capacitors 564R6DF0T47AD

Description
470pF ±10% 6000V (6kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 6000V (6kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R6DF0T47AD-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R6DF0T47AD-ND
Ceramic Capacitors 564R6DF0T47AD-ND
470pF ±10% 6000V (6kV) Ceramic Capacitor Radial, Disc

470pF ±10% 6000V (6kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R6DF0T47AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R6DF0T47AD
Ceramic Capacitors 564R6DF0T47AD
CAP CER 470PF 6KV RADIAL

CAP CER 470PF 6KV RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 564R6DF0T47AD-ND 564R6DF0T47AD
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 6000 volts 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details