470pF ±20% 6000V (6kV) Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 470PF 6KV Y5U RADIAL
CERAMIC CAPACITOR, 470PF, 6000V, Y5U, 20%, RADIAL; Capacitance:470pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
CAP, DISC, 470PF, 6KV, Y5U ROHS COMPLIANT: YES
CAP CER 470PF 6KV Y5U RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 564R60GAT47-ND | 564R60GAT47 | 66K6065 | 69AH5006 | 564R60GAT47 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor, 470Pf, 6000V, Y5U, 20%, Radial; Capacitance Vishay | Cap, Disc, 470Pf, 6Kv, Y5U Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |