Vishay Precision Group Ceramic Capacitors 564R60GAT33

Description
330pF ±20% 6000V (6kV) Ceramic Capacitor X5S Radial, Disc
Request a Quote Datasheet
Description
330pF ±20% 6000V (6kV) Ceramic Capacitor X5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R60GAT33-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R60GAT33-ND
Ceramic Capacitors 564R60GAT33-ND
330pF ±20% 6000V (6kV) Ceramic Capacitor X5S Radial, Disc

330pF ±20% 6000V (6kV) Ceramic Capacitor X5S Radial, Disc

Buy Now Datasheet
Singapore, Singapore
330pF 6kV Capacitor
60-564R60GAT33
330pF 6kV Capacitor 60-564R60GAT33
330pF 6kV X5S Ceramic Capacitor, Radial, 20% Product overview: 564R60GAT33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAT33 can be used for catalog matching and distributor lookup.

330pF 6kV X5S Ceramic Capacitor, Radial, 20% Product overview: 564R60GAT33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAT33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 330Pf, 6000V, X5S, 20%, Radial; Capacitance Vishay - 69K5397 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 330Pf, 6000V, X5S, 20%, Radial; Capacitance Vishay
69K5397
Ceramic Capacitor, 330Pf, 6000V, X5S, 20%, Radial; Capacitance Vishay 69K5397
CERAMIC CAPACITOR, 330PF, 6000V, X5S, 20%, RADIAL; Capacitance:330pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5S; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 330PF, 6000V, X5S, 20%, RADIAL; Capacitance:330pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5S; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 564R60GAT33 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R60GAT33
Ceramic Capacitors 564R60GAT33
CAP CER 330PF 6KV X5S RADIAL

CAP CER 330PF 6KV X5S RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 564R60GAT33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
564R60GAT33
Capacitors - Ceramic Capacitors 564R60GAT33
CAP CER 330PF 6KV X5S RADIAL

CAP CER 330PF 6KV X5S RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 564R60GAT33-ND 60-564R60GAT33 69K5397 564R60GAT33 564R60GAT33
Product Name Ceramic Capacitors 330pF 6kV Capacitor Ceramic Capacitor, 330Pf, 6000V, X5S, 20%, Radial; Capacitance Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details