Vishay Intertechnology, Inc. Ceramic Capacitors 564R60GAT22AM

Description
220pF ±20% 6000V (6kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
220pF ±20% 6000V (6kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R60GAT22AM-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R60GAT22AM-ND
Ceramic Capacitors 564R60GAT22AM-ND
220pF ±20% 6000V (6kV) Ceramic Capacitor X5F Radial, Disc

220pF ±20% 6000V (6kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R60GAT22AM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R60GAT22AM
Ceramic Capacitors 564R60GAT22AM
CAP CER 220PF 6KV X5F RADIAL

CAP CER 220PF 6KV X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 564R60GAT22AM-ND 564R60GAT22AM
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105K400CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details