Vishay Precision Group 10pF 6kV Capacitor 564R60GAQ10

Description
10pF 6kV C0G Radial Ceramic Capacitor 20% Product overview: 564R60GAQ10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAQ10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10pF 6kV C0G Radial Ceramic Capacitor 20% Product overview: 564R60GAQ10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAQ10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10pF 6kV Capacitor
60-564R60GAQ10
10pF 6kV Capacitor 60-564R60GAQ10
10pF 6kV C0G Radial Ceramic Capacitor 20% Product overview: 564R60GAQ10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAQ10 can be used for catalog matching and distributor lookup.

10pF 6kV C0G Radial Ceramic Capacitor 20% Product overview: 564R60GAQ10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAQ10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R60GAQ10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R60GAQ10-ND
Ceramic Capacitors 564R60GAQ10-ND
10pF ±20% 6000V (6kV) Ceramic Capacitor C0G, NP0 Radial, Disc

10pF ±20% 6000V (6kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 8313269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8313269
Single Layer Ceramic Capacitors 8313269
Vishay 564R60GAQ10

Vishay 564R60GAQ10

Supplier's Site
Ceramic Capacitors - 564R60GAQ10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R60GAQ10
Ceramic Capacitors 564R60GAQ10
CAP CER 10PF 6KV NP0 RADIAL

CAP CER 10PF 6KV NP0 RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 10Pf, 6000V, C0G, 20%, Radial; Capacitance Vishay - 69K5391 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Pf, 6000V, C0G, 20%, Radial; Capacitance Vishay
69K5391
Ceramic Capacitor, 10Pf, 6000V, C0G, 20%, Radial; Capacitance Vishay 69K5391
CERAMIC CAPACITOR, 10PF, 6000V, C0G, 20%, RADIAL; Capacitance:10pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 10PF, 6000V, C0G, 20%, RADIAL; Capacitance:10pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 564R60GAQ10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
564R60GAQ10
Capacitors - Ceramic Capacitors 564R60GAQ10
CAP CER 10PF 6KV NP0 RADIAL

CAP CER 10PF 6KV NP0 RADIAL

Supplier's Site
Capacitor;Ceramic;Cap 10 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;NPO - 70079546 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 10 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;NPO
70079546
Capacitor;Ceramic;Cap 10 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;NPO 70079546
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 6000 VDC, 1500 VRMS. Insulation Resistance: 75,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 10500 VDC, 3000 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 6000 VDC, 1500 VRMS. Insulation Resistance: 75,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 10500 VDC, 3000 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R60GAQ10 564R60GAQ10-ND 8313269 564R60GAQ10 69K5391 564R60GAQ10 70079546
Product Name 10pF 6kV Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Pf, 6000V, C0G, 20%, Radial; Capacitance Vishay Capacitors - Ceramic Capacitors Capacitor;Ceramic;Cap 10 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;NPO
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 113336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers