1500pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc
Radial Ceramic Capacitor, 1.5nF, 6kV, Z5U, Through Hole Product overview: 564R60GAD15 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5nF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1.5nF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD15 can be used for catalog matching and distributor lookup.
CAP CER 1500PF 6KV Z5U RADIAL
CAP CER 1500PF 6KV Z5U RADIAL
CERAMIC CAPACITOR, 1500PF, 6000V, Z5U, 20%, RADIAL; Capacitance:1500pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.525mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 564R60GAD15-ND | 60-564R60GAD15 | 564R60GAD15 | 564R60GAD15 | 69K5388 |
| Product Name | Ceramic Capacitors | Through-Hole 1.5nF 6kV Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 1500Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |