Vishay Precision Group Ceramic Capacitor, 1000Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay 564R60GAD10.

Description
CERAMIC CAPACITOR, 1000PF, 6000V, Z5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 1000PF, 6000V, Z5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1000Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay - 26AC8313 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay
26AC8313
Ceramic Capacitor, 1000Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay 26AC8313
CERAMIC CAPACITOR, 1000PF, 6000V, Z5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF, 6000V, Z5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC8313
Product Name Ceramic Capacitor, 1000Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details