Vishay Precision Group Through-Hole 6kV 1nF Capacitor 564R60GAD10

Description
6kV 1nF Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 564R60GAD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6kV, 1nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6kV, 1nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6kV 1nF Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 564R60GAD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6kV, 1nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6kV, 1nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 6kV 1nF Capacitor
60-564R60GAD10
Through-Hole 6kV 1nF Capacitor 60-564R60GAD10
6kV 1nF Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 564R60GAD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6kV, 1nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6kV, 1nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD10 can be used for catalog matching and distributor lookup.

6kV 1nF Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 564R60GAD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6kV, 1nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6kV, 1nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R60GAD10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R60GAD10-ND
Ceramic Capacitors 564R60GAD10-ND
1000pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360027-564R60GAD10 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360027-564R60GAD10
Capacitors - Ceramic Capacitors 1360027-564R60GAD10
Win Source Part Number: 1360027-564R60GAD10 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Cera-Mite Series: Cera-Mite 564R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 6000V (6kV) Applications: General Purpose Lead Spacing: 0.374" (9.50mm) Size / Dimension: 0.402" Dia (10.20mm) Height - Seated (Max): 0.591" (15.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Z5U Lead Style: Straight

Win Source Part Number: 1360027-564R60GAD10
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Vishay Cera-Mite
Series: Cera-Mite 564R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 6000V (6kV)
Applications: General Purpose
Lead Spacing: 0.374" (9.50mm)
Size / Dimension: 0.402" Dia (10.20mm)
Height - Seated (Max): 0.591" (15.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Z5U
Lead Style: Straight

Buy Now Datasheet
Ceramic Capacitor, 1000Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay - 69K5387 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay
69K5387
Ceramic Capacitor, 1000Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay 69K5387
CERAMIC CAPACITOR, 1000PF, 6000V, Z5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF, 6000V, Z5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 6 Kv, 20%, Z5U; Capacitance Vishay - 57AC4982 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 6 Kv, 20%, Z5U; Capacitance Vishay
57AC4982
Cap, 1000Pf, 6 Kv, 20%, Z5U; Capacitance Vishay 57AC4982
CAP, 1000PF, 6 KV, 20%, Z5U; Capacitance:1000pF; Voltage Rating:6kV; Product Range:564R Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 6 KV, 20%, Z5U; Capacitance:1000pF; Voltage Rating:6kV; Product Range:564R Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 564R60GAD10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
564R60GAD10
Capacitors - Ceramic Capacitors 564R60GAD10
CAP CER 1000PF 6KV Z5U RADIAL

CAP CER 1000PF 6KV Z5U RADIAL

Supplier's Site
Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U - 70079541 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U
70079541
Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U 70079541
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 6000 VDC, 1500 VRMS. Insulation Resistance: 75,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 10500 VDC, 3000 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 6000 VDC, 1500 VRMS. Insulation Resistance: 75,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 10500 VDC, 3000 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site
Ceramic Capacitors - 564R60GAD10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R60GAD10
Ceramic Capacitors 564R60GAD10
CAP CER 1000PF 6KV Z5U RADIAL

CAP CER 1000PF 6KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R60GAD10 564R60GAD10-ND 1360027-564R60GAD10 69K5387 57AC4982 564R60GAD10 70079541 564R60GAD10
Product Name Through-Hole 6kV 1nF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 1000Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay Cap, 1000Pf, 6 Kv, 20%, Z5U; Capacitance Vishay Capacitors - Ceramic Capacitors Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details