Vishay Precision Group Ceramic Capacitors 564R3DF0T47

Description
470pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R3DF0T47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R3DF0T47-ND
Ceramic Capacitors 564R3DF0T47-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc

470pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R3DF0T47 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R3DF0T47
Ceramic Capacitors 564R3DF0T47
CAP CER 470PF 3KV N2800 RADIAL

CAP CER 470PF 3KV N2800 RADIAL

Supplier's Site Datasheet
564R3Df0T47 E3 Vishay - 69K5316 - Newark, An Avnet Company
Chicago, IL, United States
564R3Df0T47 E3 Vishay
69K5316
564R3Df0T47 E3 Vishay 69K5316
564R3DF0T47 e3

564R3DF0T47 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 564R3DF0T47-ND 564R3DF0T47 69K5316
Product Name Ceramic Capacitors Ceramic Capacitors 564R3Df0T47 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - C11CF2R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details