Vishay Intertechnology, Inc. Ceramic Capacitors 564R3DF0Q56

Description
56pF ±5% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
56pF ±5% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R3DF0Q56-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R3DF0Q56-ND
Ceramic Capacitors 564R3DF0Q56-ND
56pF ±5% 3000V (3kV) Ceramic Capacitor Radial, Disc

56pF ±5% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R3DF0Q56 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R3DF0Q56
Ceramic Capacitors 564R3DF0Q56
CAP CER 56PF 3KV RADIAL

CAP CER 56PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 564R3DF0Q56-ND 564R3DF0Q56
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 103PSB302K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers