Vishay Precision Group Ceramic Capacitors 564R3DF0Q39

Description
39pF ±5% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
39pF ±5% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R3DF0Q39-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R3DF0Q39-ND
Ceramic Capacitors 564R3DF0Q39-ND
39pF ±5% 3000V (3kV) Ceramic Capacitor Radial, Disc

39pF ±5% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
564R3Df0Q39 E3 Vishay - 69K5298 - Newark, An Avnet Company
Chicago, IL, United States
564R3Df0Q39 E3 Vishay
69K5298
564R3Df0Q39 E3 Vishay 69K5298
564R3DF0Q39 e3

564R3DF0Q39 e3

Supplier's Site
Ceramic Capacitors - 564R3DF0Q39 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R3DF0Q39
Ceramic Capacitors 564R3DF0Q39
CAP CER 39PF 3KV RADIAL

CAP CER 39PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 564R3DF0Q39-ND 69K5298 564R3DF0Q39
Product Name Ceramic Capacitors 564R3Df0Q39 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX472K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details