27pF ±5% 3000V (3kV) Ceramic Capacitor Radial, Disc
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 564R3DF0Q10-ND | 69K5296 |
| Product Name | Ceramic Capacitors | 564R3Df0Q10 E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) |