Vishay Precision Group Ceramic Capacitors 564R30TSSD56

Description
5600pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
5600pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30TSSD56-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30TSSD56-ND
Ceramic Capacitors 564R30TSSD56-ND
5600pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

5600pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R30TSSD56 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30TSSD56
Ceramic Capacitors 564R30TSSD56
CAP CER 5600PF 3KV Y5S RADIAL

CAP CER 5600PF 3KV Y5S RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 5600Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay - 69K5378 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 5600Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay
69K5378
Ceramic Capacitor, 5600Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay 69K5378
CERAMIC CAPACITOR, 5600PF, 3000V, Y5S, 20%, RADIAL; Capacitance:5600pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5S; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 5600PF, 3000V, Y5S, 20%, RADIAL; Capacitance:5600pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5S; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 564R30TSSD56-ND 564R30TSSD56 69K5378
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 5600Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1907867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details