Vishay Intertechnology, Inc. Ceramic Capacitors 564R30TSSD39

Description
3900pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
3900pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30TSSD39-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30TSSD39-ND
Ceramic Capacitors 564R30TSSD39-ND
3900pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

3900pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitor Ceramic, 3900Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay - 69K5376 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 3900Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay
69K5376
Capacitor Ceramic, 3900Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay 69K5376
CAPACITOR CERAMIC, 3900PF, 3000V, Y5S, 20%, RAD; Capacitance:3900pF; Capacitance Tolerance:± 20%; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC, 3900PF, 3000V, Y5S, 20%, RAD; Capacitance:3900pF; Capacitance Tolerance:± 20%; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564R30TSSD39-ND 69K5376
Product Name Ceramic Capacitors Capacitor Ceramic, 3900Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details