Vishay Precision Group Ceramic Capacitors 564R30TSSD33

Description
3300pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30TSSD33-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30TSSD33-ND
Ceramic Capacitors 564R30TSSD33-ND
3300pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

3300pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R30TSSD33 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30TSSD33
Ceramic Capacitors 564R30TSSD33
CAP CER 3300PF 3KV Y5S RADIAL

CAP CER 3300PF 3KV Y5S RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 3300Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay - 69K5375 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3300Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay
69K5375
Ceramic Capacitor, 3300Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay 69K5375
CERAMIC CAPACITOR, 3300PF, 3000V, Y5S, 20%, RADIAL; Capacitance:3300pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5S; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 3300PF, 3000V, Y5S, 20%, RADIAL; Capacitance:3300pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5S; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 564R30TSSD33-ND 564R30TSSD33 69K5375
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 3300Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 1725742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details