Vishay Precision Group Ceramic Capacitors 564R30TSSD22

Description
2200pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30TSSD22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30TSSD22-ND
Ceramic Capacitors 564R30TSSD22-ND
2200pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

2200pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 2200Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay - 69K5373 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2200Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay
69K5373
Ceramic Capacitor, 2200Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay 69K5373
CERAMIC CAPACITOR, 2200PF, 3000V, Y5S, 20%, RADIAL; Capacitance:2200pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5S; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 2200PF, 3000V, Y5S, 20%, RADIAL; Capacitance:2200pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5S; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 564R30TSSD22 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30TSSD22
Ceramic Capacitors 564R30TSSD22
CAP CER 2200PF 3KV Y5S RADIAL

CAP CER 2200PF 3KV Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 564R30TSSD22-ND 69K5373 564R30TSSD22
Product Name Ceramic Capacitors Ceramic Capacitor, 2200Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers