1000pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc
3kV Y5S Ceramic Capacitor 1nF Radial Through Hole Product overview: 564R30TSSD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 1nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 1nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSSD10 can be used for catalog matching and distributor lookup.
CAP CER 1000PF 3KV Y5S RADIAL
CAP CER 1000PF 3KV Y5S RADIAL
CAPACITOR CERAMIC, 1000PF, 3000V, Y5S, 20%, RAD; Capacitance:1000pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5S; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 564R30TSSD10-ND | 60-564R30TSSD10 | 564R30TSSD10 | 564R30TSSD10 | 69K5370 |
| Product Name | Ceramic Capacitors | Through-Hole 3kV 1nF Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic, 1000Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |