Vishay Precision Group Ceramic Capacitors 564R30TSD18

Description
1800pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
1800pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30TSD18-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30TSD18-ND
Ceramic Capacitors 564R30TSD18-ND
1800pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

1800pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R30TSD18 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30TSD18
Ceramic Capacitors 564R30TSD18
CAP CER 1800PF 3KV X7R RADIAL

CAP CER 1800PF 3KV X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 1800Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay - 69K5364 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1800Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay
69K5364
Ceramic Capacitor, 1800Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay 69K5364
CERAMIC CAPACITOR, 1800PF, 3000V, X7R, 10%, RADIAL; Capacitance:1800pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1800PF, 3000V, X7R, 10%, RADIAL; Capacitance:1800pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 564R30TSD18-ND 564R30TSD18 69K5364
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1800Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11AHR35B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details