Vishay Precision Group Single Layer Ceramic Capacitors 564R30GAT47

Description
Vishay 564R30GAT47
Request a Quote Datasheet
Description
Vishay 564R30GAT47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 1816544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1816544
Single Layer Ceramic Capacitors 1816544
Vishay 564R30GAT47

Vishay 564R30GAT47

Supplier's Site
Single Layer Ceramic Capacitors - 1816499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1816499
Single Layer Ceramic Capacitors 1816499
Vishay 564R30GAT47

Vishay 564R30GAT47

Supplier's Site
Singapore, Singapore
Through-Hole 3kV 470pF Capacitor
60-564R30GAT47
Through-Hole 3kV 470pF Capacitor 60-564R30GAT47
3kV X7R Ceramic Capacitor 470pF Radial Through Hole Product overview: 564R30GAT47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT47 can be used for catalog matching and distributor lookup.

3kV X7R Ceramic Capacitor 470pF Radial Through Hole Product overview: 564R30GAT47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT47 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R30GAT47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAT47-ND
Ceramic Capacitors 564R30GAT47-ND
470pF ±20% 3000V (3kV) Ceramic Capacitor X5S Radial, Disc

470pF ±20% 3000V (3kV) Ceramic Capacitor X5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R30GAT47 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAT47
Ceramic Capacitors 564R30GAT47
CAP CER 470PF 3KV X5R RADIAL

CAP CER 470PF 3KV X5R RADIAL

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 470 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;X7R - 70079527 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 470 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;X7R
70079527
Capacitor;Ceramic;Cap 470 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;X7R 70079527
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site
Ceramic Capacitor, 470Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay - 69K5354 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 470Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay
69K5354
Ceramic Capacitor, 470Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay 69K5354
CERAMIC CAPACITOR, 470PF, 3000V, X7R, 20%, RADIAL; Capacitance:470pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5S; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 470PF, 3000V, X7R, 20%, RADIAL; Capacitance:470pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5S; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1816544 60-564R30GAT47 564R30GAT47-ND 564R30GAT47 70079527 69K5354
Product Name Single Layer Ceramic Capacitors Through-Hole 3kV 470pF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor;Ceramic;Cap 470 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;X7R Ceramic Capacitor, 470Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive General Purpose General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 1725502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF0R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details