Vishay Precision Group Ceramic Capacitors 564R30GAT39

Description
390pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
390pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-564R30GAT39-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-564R30GAT39-ND
Ceramic Capacitors 1896-564R30GAT39-ND
390pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

390pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 3kV 390pF Capacitor
60-564R30GAT39
Through-Hole 3kV 390pF Capacitor 60-564R30GAT39
3kV X7R Ceramic Capacitor 390pF Radial Through Hole Product overview: 564R30GAT39 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 390pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 390pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT39 can be used for catalog matching and distributor lookup.

3kV X7R Ceramic Capacitor 390pF Radial Through Hole Product overview: 564R30GAT39 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 390pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 390pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT39 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 390Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay - 69K5353 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 390Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay
69K5353
Ceramic Capacitor, 390Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay 69K5353
CERAMIC CAPACITOR, 390PF, 3000V, X7R, 20%, RADIAL; Capacitance:390pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 390PF, 3000V, X7R, 20%, RADIAL; Capacitance:390pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1896-564R30GAT39-ND 60-564R30GAT39 69K5353
Product Name Ceramic Capacitors Through-Hole 3kV 390pF Capacitor Ceramic Capacitor, 390Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details