Vishay Intertechnology, Inc. Ceramic Capacitors 564R30GAT27RK

Description
270pF ±20% 3000V (3kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
270pF ±20% 3000V (3kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30GAT27RK-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAT27RK-ND
Ceramic Capacitors 564R30GAT27RK-ND
270pF ±20% 3000V (3kV) Ceramic Capacitor X5F Radial, Disc

270pF ±20% 3000V (3kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R30GAT27RK - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAT27RK
Ceramic Capacitors 564R30GAT27RK
CAP CER 270PF 3KV X5F RADIAL

CAP CER 270PF 3KV X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 564R30GAT27RK-ND 564R30GAT27RK
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M15G470J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details