3kV X7R Ceramic Capacitor 270pF Radial Through Hole Product overview: 564R30GAT27 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 270pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 270pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT27 can be used for catalog matching and distributor lookup.
270pF ±20% 3000V (3kV) Ceramic Capacitor X5F Radial, Disc
CERAMIC CAPACITOR, 270PF, 3000V, X7R, 20%, RADIAL; Capacitance:270pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
CAP CER 270PF 3KV X5F RADIAL
CAP CER 270PF 3KV X5F RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-564R30GAT27 | 564R30GAT27-ND | 53K6247 | 564R30GAT27 | 564R30GAT27 |
| Product Name | Through-Hole 3kV 270pF Capacitor | Ceramic Capacitors | Ceramic Capacitor, 270Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.70E-4 microF | 5.00E6 microF | 2.70E-4 microF | 2.70E-4 microF | 2.70E-4 microF |