10000pF ±20% 3000V (3kV) Ceramic Capacitor Y5V (F) Radial, Disc
SLCC 10nF 3kV Y5V 20% Radial Ceramic Capacitor Product overview: 564R30GASS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GASS10 can be used for catalog matching and distributor lookup.
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS .
Applications
CAP CER 10000PF 3KV Y5V RADIAL
CERAMIC CAPACITOR, 0.01UF, 3000V, Y5V, 20%, RADIAL; Capacitance:10000pF;
CAP CER 10000PF 3KV Y5V RADIAL
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8313171 | 564R30GASS10-ND | 60-564R30GASS10 | 70079421 | 564R30GASS10 | 69K5340 | 564R30GASS10 |
| Product Name | Single Layer Ceramic Capacitors | Ceramic Capacitors | 10nF 3kV Capacitor | Capacitor;Ceramic;Cap 0.01 uF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Y5V | Capacitors - Ceramic Capacitors | Ceramic Capacitor, 0.01Uf, 3000V, Y5V, 20%, Radial; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole |
| Applications | Automotive | General Purpose | General Purpose | General Purpose; General Purpose | General Purpose | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |